Bluetools 005-9902

Description
Small and easy to use, the Taylor Pneumatic Vibration Reduced Saw, T-9902, cuts steel, aluminum, stainless teel, wood, plastic, and fiberglass with ease. This lightweight, powerfull pneumatic saw easily cuts wooden 2 x 4s. The operator uses a teasing throttle to control speed and an adjustable blade guard to control the depth of the cut. The Taylor T9902 air controlled saw comes with the T-9902 hose swivel and safety lockoff lever. The T-9902 air reciprocating saw comes with three blades (18, 24, and 32 TPI). Order extra blades for your precision recip saw in packs of 10: 005-770218 (18 TPI), 005-770224 (24 TPI), or 005-770232 (32 TPI). Strokes per minute: 9500 Stroke: 3/4" Length 10.375" Weight 1.2 lbs. Hose Size: 3/8" Built-in regulator Blades: 5.5" x 18,24,32 TPI Call BlueTools.com at 1-336-282-2020 to order the Taylor Pneumatic Vibration Reduced Saw, T-9902!
Description
Small and easy to use, the Taylor Pneumatic Vibration Reduced Saw, T-9902, cuts steel, aluminum, stainless teel, wood, plastic, and fiberglass with ease. This lightweight, powerfull pneumatic saw easily cuts wooden 2 x 4s. The operator uses a teasing throttle to control speed and an adjustable blade guard to control the depth of the cut. The Taylor T9902 air controlled saw comes with the T-9902 hose swivel and safety lockoff lever. The T-9902 air reciprocating saw comes with three blades (18, 24, and 32 TPI). Order extra blades for your precision recip saw in packs of 10: 005-770218 (18 TPI), 005-770224 (24 TPI), or 005-770232 (32 TPI). Strokes per minute: 9500 Stroke: 3/4" Length 10.375" Weight 1.2 lbs. Hose Size: 3/8" Built-in regulator Blades: 5.5" x 18,24,32 TPI Call BlueTools.com at 1-336-282-2020 to order the Taylor Pneumatic Vibration Reduced Saw, T-9902!

Suppliers

Company
Product
Description
Supplier Links
005-9902 -  - Bluetools
Greensboro, NC, USA
005-9902
005-9902
Small and easy to use, the Taylor Pneumatic Vibration Reduced Saw, T-9902, cuts steel, aluminum, stainless teel, wood, plastic, and fiberglass with ease. This lightweight, powerfull pneumatic saw easily cuts wooden 2 x 4s. The operator uses a teasing throttle to control speed and an adjustable blade guard to control the depth of the cut. The Taylor T9902 air controlled saw comes with the T-9902 hose swivel and safety lockoff lever. The T-9902 air reciprocating saw comes with three blades (18, 24, and 32 TPI). Order extra blades for your precision recip saw in packs of 10: 005-770218 (18 TPI), 005-770224 (24 TPI), or 005-770232 (32 TPI). Strokes per minute: 9500 Stroke: 3/4" Length 10.375" Weight 1.2 lbs. Hose Size: 3/8" Built-in regulator Blades: 5.5" x 18,24,32 TPI Call BlueTools.com at 1-336-282-2020 to order the Taylor Pneumatic Vibration Reduced Saw, T-9902!

Small and easy to use, the Taylor Pneumatic Vibration Reduced Saw, T-9902, cuts steel, aluminum, stainless teel, wood, plastic, and fiberglass with ease. This lightweight, powerfull pneumatic saw easily cuts wooden 2 x 4s. The operator uses a teasing throttle to control speed and an adjustable blade guard to control the depth of the cut. The Taylor T9902 air controlled saw comes with the T-9902 hose swivel and safety lockoff lever.

The T-9902 air reciprocating saw comes with three blades (18, 24, and 32 TPI). Order extra blades for your precision recip saw in packs of 10: 005-770218 (18 TPI), 005-770224 (24 TPI), or 005-770232 (32 TPI).

  • Strokes per minute: 9500
  • Stroke: 3/4"
  • Length 10.375"
  • Weight 1.2 lbs.
  • Hose Size: 3/8"
  • Built-in regulator
  • Blades: 5.5" x 18,24,32 TPI

Call BlueTools.com at 1-336-282-2020 to order the Taylor Pneumatic Vibration Reduced Saw, T-9902!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 005-9902
Unlock Full Specs
to access all available technical data

Similar Products

Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details
Electric Shear - 2470-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details
Rack and Pinion Accelerator - Alpha™ - Inductotherm Group
Specs
Technology Servo
View Details