Pacific International Bearing, Inc. Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals | |
| 11in X 12in X .5000in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/4"" Balls | |
| 16in X 16.7500in X .3750in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 3/16"" Balls | |
| 16in X 18in X 1in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 1/2"" Balls | |
| 4.2498in X 4.7503in X .2500in / Thin Section Bearings / Radial Contact Type-c / Endurakote Anti-corrosion / Open | |
| 9in X 10in X .5000in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 1/4"" Balls | |
| Deep Groove Ball Bearing | |
| FAG Brand / 12.7 Mm X 28.575 Mm X 7.938 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 12.7 Mm X 28.575 Mm X 7.938 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 15.875 Mm X 34.925 Mm X 7.142 / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 19.05 Mm X 41.275 Mm X 11.113 / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 3 Mm X 6 Mm X 2.5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 3 Mm X 8 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 4 Mm X 8 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 5 Mm X 10 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 50.8 Mm X 101.6 Mm X 20.638 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 6 Mm X 10 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 6 Mm X 12 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 6.35 Mm X 15.875 Mm X 4.978 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 6.35 Mm X 15.875 Mm X 4.978 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 7 Mm X 11 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 8 Mm X 12 Mm X 3.5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 8 Mm X 14 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 9.525 Mm X 22.225 Mm X 7.142 M / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 9.525 Mm X 22.225 Mm X 7.142 M / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 9.525 Mm X 22.225 Mm X 7.142 M / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| Groove Radial Ball Bearing | |
| INA Brand / Deep Groove Ball Bearing | |
| INA Brand / Radial Roller Bearing / Needle Roller Bearings Nkis. H | |
| INA Brand / Radial Roller Bearing / Needle Roller Bearings Rna49.. | |
| INA Brand / Radial Roller Bearing / Needle Roller Bearings Rna69.. | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Na..-xl | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Nao | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Nkis..-a | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Nks..-a | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Rna..-xl | |
| INA Brand / Radial Roller Bearing / Radial Roller Bearing Rnao..-t | |
| INA Brand / Radial Roller Bearing | |
| KAYDON Brand / 9in X 11in X 1in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/2"" Balls | |
| NMB Brand / .1250in X .3750in X .1875in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield | |
| NMB Brand / .1875in X .5000in X .2272in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield | |
| NMB Brand / .2500in X .5000in X.1250in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields | |
| NMB Brand / .2500in X .6250in X .1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield | |
| NMB Brand / .2500in X .6250in X .1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals | |
| NMB Brand / .2500in X .6250in X .2260in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield | |
| NMB Brand / .2500in X .7500in X .2812in. / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields | |
| NMB Brand / .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield | |
| NMB Brand / .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals | |
| NMB Brand / .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals | |
| NMB Brand / 0.1250in X .3750in X .1875in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield | |
| NMB Brand / 1.5 Mm X 4 Mm X 2 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields | |
| NMB Brand / 5mm X 13mm X 4mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields | |
| NMB Brand / 5mm X 16mm X 5mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield | |
| NMB Brand / 8 Mm X 16 Mm X 5 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals | |
| Radial Contact Type C | |
| Radial Contact Type X | |
| Radial Contact Type-C | |
| Radial roller bearing | |
| TPI Brand / 0.375 In X 0 .875 In X 0.2812 / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| TPI Brand / 0.375 In X 0 .875 In X 0.2812 / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields | |
| TPI Brand / 0.5 In X 1.125 In X 0.3125 In / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| TPI Brand / 0.5 In X 1.125 In X 0.3125 In / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields | |
| TPI Brand / 0.5 In X 1.125 In X 0.3125 In / Single Row Radial / Deep Groove Ball Bearing / Two Non-contact Rubber Seals |
| << Prev | Next >> |