The ND210CP0 is a thin section bearing from Pacific International Bearing, Inc., designed for radial contact applications. It features a bore diameter of 20.9998 inches and an outer diameter of 22.0003 inches, with a width of 0.5000 inches. The bearing is constructed from corrosion-resistant plated materials for both the rings and balls, enhancing its durability in various environments. This model is classified as an open bearing, allowing for easy lubrication access. The product is part of the KAYDON brand and is suitable for applications requiring a lightweight and compact bearing solution.
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ND210CP0 |
| Product Name | Thin Section |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Corrosion Resistant Plated |
| Features | Thin-section |
| Design Units | Inch |