Pacific International Bearing, Inc. Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Deep Groove Ball Ball Bearing | |
| Deep Groove Ball Bearing | |
| FAG Brand / 10 Mm X 15 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 10 Mm X 19 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 10 Mm X 22 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 10 Mm X 30 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 10 Mm X 30 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 10 Mm X 35 Mm X 11 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 10 Mm X 52 Mm X 32 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 12 Mm X 24 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 12 Mm X 28 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 12 Mm X 28 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 12 Mm X 28 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 12 Mm X 32 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 12 Mm X 32 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 12 Mm X 37 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 120 Mm X 214.98 Mm X 40 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 140 Mm X 210 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 15 Mm X 21 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 15 Mm X 24 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 15 Mm X 28 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 15 Mm X 28 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 15 Mm X 32 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 15 Mm X 35 Mm X 11 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 15 Mm X 35 Mm X 11 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 15 Mm X 42 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 17 Mm X 35 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 17 Mm X 35 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 17 Mm X 35 Mm X 10 Mm / Single Row Radial | |
| FAG Brand / 17 Mm X 40 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 17 Mm X 40 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 17 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 17 Mm X 62 Mm X 17.6 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 170.2 Mm X 225 Mm X 74 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 180 Mm X 259.5 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 2 Mm X 5 Mm X 2.3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 20 Mm X 32 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 20 Mm X 37 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 20 Mm X 42 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 20 Mm X 42 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 20 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 20 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 20 Mm X 52 Mm X 15.5 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 200 Mm X 279.5 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 200 Mm X 289.5 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 220 Mm X 309.5 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 230 Mm X 329.5 Mm X 40 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 25 Mm X 37 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 25 Mm X 42 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 25 Mm X 47 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 25 Mm X 47 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 25 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 25 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 25 Mm X 62 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 25.995 Mm X 68.013 Mm X 21.55 / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 260 Mm X 369.5 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 280 Mm X 389.5 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 30 Mm X 55 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 30 Mm X 55 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 33 Mm X 75 Mm X 21.55 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 35 Mm X 47 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 35 Mm X 62 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 4 Mm X 13 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 4 Mm X 16 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 40 Mm X 52 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 40 Mm X 68 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 40 Mm X 80 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 40 Mm X 80 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 42 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 45 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 45 Mm X 75 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 45 Mm X 75 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 5 Mm X 11 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 50 Mm X 65 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 50 Mm X 80 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 55 Mm X 102.6 Mm X 52.5 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 55 Mm X 90 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 55 Mm X 91.6 Mm X 16.3 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 55 Mm X 92 Mm X 28.5 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 6 Mm X 10 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 6 Mm X 12 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 6 Mm X 13 Mm X 3.5 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 6 Mm X 13 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 6 Mm X 13 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 6 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 60 Mm X 95 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 65 Mm X 100 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 65 Mm X 110 Mm X 20 Mm / Single Row Radial | |
| FAG Brand / 7 Mm X 17 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 7 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 70 Mm X 140 Mm X 26 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / 8 Mm X 16 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 8 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 9 Mm X 17 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 9 Mm X 24 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals | |
| FAG Brand / 90 Mm X 125 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / X X / Single Row Radial / Deep Groove Ball Bearing | |
| FAG Brand / X X / Single Row Radial | |
| INA Brand / Axial/radial Bearing / Needle Roller/axial Cylindrica | |
| INA Brand / Axial/radial Bearing | |
| INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrt. Dou | |
| INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrts. Do | |
| INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings. Double | |
| INA Brand / Axial/radial Roller Bearing | |
| INA Brand / Deep Groove Ball Bearing / Self-aligning Deep Groove Ball | |
| INA Brand / Radial Roller Bearing | |
| Radial Contact Type-C | |
| Single Row Radial |
| << Prev |