INA Brand / Radial Roller Bearing / Radial Roller Bearing Na..-xl
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NA4926-XL-C3 |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 5.1181 inch (130.000 mm) |
| Outside Diameter | 7.0866 inch (180.000 mm) |