Pacific International Bearing, Inc. Datasheets for Radial Ball Bearings

Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
1.5000in X 1.8750in X .1875in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 3/32"" Balls
1in X 1.3750in X .1875in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 3/32"" Balls
1in X 1.375in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
2.5000in X 3.1250in X .3125in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 5/32"" Balls
2.5in X 3in X .25in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
4.2500in X 4.7500in X .2500in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 1/8"" Balls
4.2500in X 4.7500in X .2500in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/8"" Balls
4.25in X 4.75in X .25in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
4in X 4.5in X .25in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
6.5in X 7.25in X .375in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
60mm X 76mm X 8mm / Thin Section Bearing / Radial Contact Type-c / Reali-slim Metric Series / 8mm Series
6in X 6.5000in X .2500in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/8"" Balls
8.5in X 9.25in X .375in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
Deep Groove Ball Bearing
FAG Brand / 10 Mm X 15 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 100 Mm X 215 Mm X 47 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 110 Mm X 200 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 110 Mm X 240 Mm X 50 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 130 Mm X 230 Mm X 40 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 130 Mm X 280 Mm X 58 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 130.05 Mm X 165 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 140 Mm X 250 Mm X 42 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 160 Mm X 290 Mm X 48 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 170 Mm X 310 Mm X 52 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 170 Mm X 360 Mm X 72 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 170.06 Mm X 215 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 180.06 Mm X 225 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 190 Mm X 340 Mm X 55 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 20 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 220.07 Mm X 270 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 25 Mm X 32 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non-contact Rubber Seals
FAG Brand / 40 Mm X 80 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 40 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 5 Mm X 21 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 50 Mm X 110 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 55 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non-contact Rubber Seals
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 7 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 70 Mm X 125 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 70 Mm X 125 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 70 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 75 Mm X 130 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 75 Mm X 160 Mm X 37 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 8 Mm X 16 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 8 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 80 Mm X 125 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 80 Mm X 140 Mm X 26 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 80 Mm X 170 Mm X 39 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 85 Mm X 150 Mm X 28 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 90 Mm X 160 Mm X 30 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 160 Mm X 30 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 90 Mm X 190 Mm X 43 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 190 Mm X 43 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 95 Mm X 170 Mm X 32 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 95 Mm X 200 Mm X 45 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / X X / Single Row Radial / Deep Groove Ball Bearing / Open
INA Brand / Axial-radial Drawn Cup Needle
INA Brand / Axial/radial Bearing
INA Brand / Axial/radial Roller Bearing
INA Brand / Radial Roller Bearing
KAYDON Brand / 1.5in X 1.875in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
KAYDON Brand / 1in X 1.375in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel
Radial Ball Bearings
Radial Contact Type C
Radial Contact Type X
Radial Contact Type-C
Radial roller bearing
Single Row Radial

<< Prev Next >>