The NAA10CL0 is a thin section radial contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 1.0 inch, an outer diameter of 1.3752 inches, and a width of 0.1875 inches. The bearing is constructed with corrosion-resistant plated materials for both the rings and balls, ensuring durability in various applications. It is designed with an open closure type, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a compact design with reliable performance.
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | NAA10CL0 |
| Product Name | Thin Section |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Corrosion Resistant Plated |
| Features | Thin-section |
| Design Units | Inch |