Pacific International Bearing, Inc. Datasheets for Radial Ball Bearings

Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Deep Groove Ball Bearing
FAG Brand / 100 Mm X 215 Mm X 47 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 105 Mm X 225 Mm X 49 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 110 Mm X 240 Mm X 50 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 120 Mm X 260 Mm X 55 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 20 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 20 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 25 Mm X 67.69 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals
FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 50 Mm X 110 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 50 Mm X 110 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 50 Mm X 110 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 50 Mm X 110 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 70 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 70 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 75 Mm X 160 Mm X 37 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 80 Mm X 170 Mm X 39 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 80 Mm X 170 Mm X 39 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 190 Mm X 43 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 190 Mm X 43 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 95 Mm X 200 Mm X 45 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 95 Mm X 200 Mm X 45 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
Single Row Radial
TPI Brand / 20 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 45 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals

<< Prev Next >>