KAYDON Bearings Thin Section NG100CP0

Description
Radial Contact Type-C
Description
Radial Contact Type-C
Datasheet
Datasheet Summary
Powered by GS/AI

The NG100CP0 is a thin section bearing from Pacific International Bearing, Inc., designed for radial contact applications. It features a bore diameter of 9.9998 inches, an outer diameter of 12.0003 inches, and a width of 1.0 inch. The bearing is constructed with corrosion-resistant plated materials for both the rings and balls, enhancing its durability in various environments. It is an open type bearing, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a compact design without compromising load capacity.

Datasheet Summary
Powered by GS/AI

The NG100CP0 is a thin section bearing from Pacific International Bearing, Inc., designed for radial contact applications. It features a bore diameter of 9.9998 inches, an outer diameter of 12.0003 inches, and a width of 1.0 inch. The bearing is constructed with corrosion-resistant plated materials for both the rings and balls, enhancing its durability in various environments. It is an open type bearing, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a compact design without compromising load capacity.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - NG100CP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
NG100CP0
Thin Section NG100CP0
Radial Contact Type-C

Radial Contact Type-C

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number NG100CP0
Product Name Thin Section
Primary Bearing Category Radial Ball Bearing
Material / Plating Corrosion Resistant Plated
Features Thin-section
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details