KAYDON Bearings Thin Section NG140CP0

Description
Radial Contact Type-C
Description
Radial Contact Type-C
Datasheet
Datasheet Summary
Powered by GS/AI

The NG140CP0 is a thin section radial contact bearing from Pacific International Bearing, Inc., designed for applications requiring a compact and lightweight solution. It features a bore diameter of 13.9998 inches and an outer diameter of 16.0003 inches, with a width of 1.0 inch. The bearing is constructed from corrosion-resistant plated materials for both the rings and balls, enhancing its durability in various environments. The open closure design allows for easy lubrication and maintenance. This bearing is suitable for applications where space constraints and weight are critical considerations.

Datasheet Summary
Powered by GS/AI

The NG140CP0 is a thin section radial contact bearing from Pacific International Bearing, Inc., designed for applications requiring a compact and lightweight solution. It features a bore diameter of 13.9998 inches and an outer diameter of 16.0003 inches, with a width of 1.0 inch. The bearing is constructed from corrosion-resistant plated materials for both the rings and balls, enhancing its durability in various environments. The open closure design allows for easy lubrication and maintenance. This bearing is suitable for applications where space constraints and weight are critical considerations.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - NG140CP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
NG140CP0
Thin Section NG140CP0
Radial Contact Type-C

Radial Contact Type-C

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number NG140CP0
Product Name Thin Section
Primary Bearing Category Radial Ball Bearing
Material / Plating Corrosion Resistant Plated
Features Thin-section
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details