INA Brand / Radial Roller Bearing / Needle Roller Bearings Nkis. H
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKIS50-XL-C3 |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 1.9685 inch (50.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |