KAYDON Bearings Type C KG - Radial KG100CP0

Description
A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery. REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.
Datasheet
Description
A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery. REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Type C KG - Radial
KG100CP0
Type C KG - Radial KG100CP0
A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery. REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.

A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing.

We can provide internal fit up, lubricants, separators and other features to meet the most demanding specifications. To obtain corrosion resistance, consider using KAYDON stainless steel REALI-SLIM® or ENDURA-SLIM® series of bearings. ENDURAKOTE® plating provides corrosion protection equal to or better than a full AISI 440C stainless steel bearing and can be supplied with very quick delivery.

REALI-SLIM® bearings are available with various separator options to space the rolling elements uniformly and prevent contact between them. Separator types available include: continuous ring "snap-over pocket", continuous ring circular pocket, formed wire, toroid, PTFE spacers, and spacer ball separators.

Supplier's Site
Thin Section - KG100CP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
KG100CP0
Thin Section KG100CP0
Radial Contact Type C

Radial Contact Type C

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Radial Ball Bearings
Product Number KG100CP0 KG100CP0
Product Name Type C KG - Radial Thin Section
Primary Bearing Category Radial Ball Bearing
Application Aerospace; Airframe / Aircraft Control; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
Rolling Element Steel
Seals / Shields None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details