INA Brand / Radial Roller Bearing / Radial Roller Bearing Nkis..-a
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NKIS65-A |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 2.5591 inch (65.000 mm) |
| Outside Diameter | 3.7402 inch (95.000 mm) |