FAG Bearing Bearing 6307.2RSR.C3

Description
BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, 35X80X21MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, 35X80X21MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19383565 - Radwell International
Willingboro, NJ, United States
Bearing
19383565
Bearing 19383565
BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, 35X80X21MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, 35X80X21MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 6307.2RSR.C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6307.2RSR.C3
Radial Ball Bearings 6307.2RSR.C3
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 19383565 6307.2RSR.C3
Product Name Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Seals / Shields Double Seal
Bearing Class ABEC3 / Class 6 / P6; Abec 3
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details