FAG Bearing Radial Ball Bearings 6307-N

Description
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 6307-N Radial Ball Bearing from Pacific International Bearing, Inc. features a bore diameter of 35 mm, an outer diameter of 80 mm, and a width of 21 mm. It is designed as a single row, deep groove ball bearing with an open closure type, allowing for easy lubrication and maintenance. Both the inner and outer rings, as well as the balls, are made from 52100 chrome steel, which provides durability and resistance to wear. The bearing has a normal radial clearance, making it suitable for a variety of applications where standard tolerances are acceptable. This product is branded by FAG, ensuring a level of quality and reliability in performance.

Datasheet Summary
Powered by GS/AI

The 6307-N Radial Ball Bearing from Pacific International Bearing, Inc. features a bore diameter of 35 mm, an outer diameter of 80 mm, and a width of 21 mm. It is designed as a single row, deep groove ball bearing with an open closure type, allowing for easy lubrication and maintenance. Both the inner and outer rings, as well as the balls, are made from 52100 chrome steel, which provides durability and resistance to wear. The bearing has a normal radial clearance, making it suitable for a variety of applications where standard tolerances are acceptable. This product is branded by FAG, ensuring a level of quality and reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6307-N - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6307-N
Radial Ball Bearings 6307-N
FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 35 Mm X 80 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6307-N
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details