FAG Bearing Radial Ball Bearings 6306-TB

Description
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 6306-TB is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 30 mm, an outer diameter of 72 mm, and a width of 19 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the metric series and is designed for general use in machinery and equipment.

Datasheet Summary
Powered by GS/AI

The 6306-TB is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 30 mm, an outer diameter of 72 mm, and a width of 19 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the metric series and is designed for general use in machinery and equipment.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6306-TB - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6306-TB
Radial Ball Bearings 6306-TB
FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 30 Mm X 72 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6306-TB
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details