FAG Brand / 40 Mm X 90 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
BALL BEARING, DEEP GROOVE, OPEN 40 MM X 90 MM X 23 MM. FREE 2 YEAR RADWELL WARRANTY
| Pacific International Bearing, Inc. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 6308 | 67840804 |
| Product Name | Radial Ball Bearings | Bearing |
| Primary Bearing Category | Radial Ball Bearing | |
| Material / Plating | 52100 Chrome Steel | |
| Rolling Element | Steel | |
| Type | Conrad / Deep Groove; Single Row Ball | |
| Design Units | Metric |