diaago Ther-mix Thermal Mixer V102001

Description
The Ther-Mix from Vitl allows you to create and store your own mixing profiles with multiple mixing and heating steps through the easy-to-use LCD touch-screen. When combined with Vitl's intuitive Heated Modules, the Ther-mix allows you to accurately mix and heat samples with ease. The Ther-Mix requires at least one Heated Module which is sold separately. Features Temperature accuracy +/- 0.1°C 3mm mixing orbit Mixing speed of 200 - 3,000 rpm Capability to create and store your own mixing profiles Intuitive LCD touchscreen user interface Interchangeable Heated Modules support various sample tubes and vessels Unique compact design Heated Modules V104001: HM01 0.5ml Microcentrifuge tubes V104002: HM02 1.5ml Microcentrifuge tubes V104003: HM03 2.0ml Microcentrifuge tubes V104004: HM04 15ml Conical tubes V104005: HM05 50ml Conical tubes V104006: HM06 96 Well 0.15mL PCR Plate V104007: HM07 96 Well 0.25mL PCR Plate V104009: HM09 96 Well 0.2mL PCR Tube
Description
The Ther-Mix from Vitl allows you to create and store your own mixing profiles with multiple mixing and heating steps through the easy-to-use LCD touch-screen. When combined with Vitl's intuitive Heated Modules, the Ther-mix allows you to accurately mix and heat samples with ease. The Ther-Mix requires at least one Heated Module which is sold separately. Features Temperature accuracy +/- 0.1°C 3mm mixing orbit Mixing speed of 200 - 3,000 rpm Capability to create and store your own mixing profiles Intuitive LCD touchscreen user interface Interchangeable Heated Modules support various sample tubes and vessels Unique compact design Heated Modules V104001: HM01 0.5ml Microcentrifuge tubes V104002: HM02 1.5ml Microcentrifuge tubes V104003: HM03 2.0ml Microcentrifuge tubes V104004: HM04 15ml Conical tubes V104005: HM05 50ml Conical tubes V104006: HM06 96 Well 0.15mL PCR Plate V104007: HM07 96 Well 0.25mL PCR Plate V104009: HM09 96 Well 0.2mL PCR Tube

Suppliers

Company
Product
Description
Supplier Links
Ther-mix Thermal Mixer - V102001 - diaago
Danville, CA, United States
Ther-mix Thermal Mixer
V102001
Ther-mix Thermal Mixer V102001
The Ther-Mix from Vitl allows you to create and store your own mixing profiles with multiple mixing and heating steps through the easy-to-use LCD touch-screen. When combined with Vitl's intuitive Heated Modules, the Ther-mix allows you to accurately mix and heat samples with ease. The Ther-Mix requires at least one Heated Module which is sold separately. Features Temperature accuracy +/- 0.1°C 3mm mixing orbit Mixing speed of 200 - 3,000 rpm Capability to create and store your own mixing profiles Intuitive LCD touchscreen user interface Interchangeable Heated Modules support various sample tubes and vessels Unique compact design Heated Modules V104001: HM01 0.5ml Microcentrifuge tubes V104002: HM02 1.5ml Microcentrifuge tubes V104003: HM03 2.0ml Microcentrifuge tubes V104004: HM04 15ml Conical tubes V104005: HM05 50ml Conical tubes V104006: HM06 96 Well 0.15mL PCR Plate V104007: HM07 96 Well 0.25mL PCR Plate V104009: HM09 96 Well 0.2mL PCR Tube

The Ther-Mix from Vitl allows you to create and store your own mixing profiles with multiple mixing and heating steps through the easy-to-use LCD touch-screen. When combined with Vitl's intuitive Heated Modules, the Ther-mix allows you to accurately mix and heat samples with ease.

The Ther-Mix requires at least one Heated Module which is sold separately.

Features

  • Temperature accuracy +/- 0.1°C
  • 3mm mixing orbit
  • Mixing speed of 200 - 3,000 rpm
  • Capability to create and store your own mixing profiles
  • Intuitive LCD touchscreen user interface
  • Interchangeable Heated Modules support various sample tubes and vessels
  • Unique compact design

Heated Modules

V104001: HM01 0.5ml Microcentrifuge tubes
V104002: HM02 1.5ml Microcentrifuge tubes
V104003: HM03 2.0ml Microcentrifuge tubes
V104004: HM04 15ml Conical tubes
V104005: HM05 50ml Conical tubes
V104006: HM06 96 Well 0.15mL PCR Plate
V104007: HM07 96 Well 0.25mL PCR Plate
V104009: HM09 96 Well 0.2mL PCR Tube

Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Mixers
Product Number V102001
Product Name Ther-mix Thermal Mixer
Motor Speed 200 to 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-3 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
Laboratory Vertical Blender, Vacuum Design - V-1 - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 1 cubic feet (28.32 liters)
View Details
Disposable Plastic Tube Mixer - Series 140 - Nordson EFD
Specs
Media Type Liquids
Mixer Type Static
View Details