diaago Analog Tube Rotator GTR-HA

Description
The GTR-HA Tube Rotator from Globe Scientific provides slow to vigorous mixing of your biological samples and solutions in a simple, lightweight and easy to use design. Adjust the speed using the analog dial for your desired level of mixing. This unit includes a rotisserie-style stainless steel platen and interchangeable tube holder clips for 1.5mL, 15mL & 50mL tubes. Features: End over end motion/agitation Provides gentle and effective mixing of biological samples Adjustable speed range from 0 to 80 rpm Unit includes an assortment of twelve (12) 15mL, Twelve (12) 50mL and thirty-six (36) 1.5 / 2.0mL tube holder clips Simple, robust design for years of worry-free operation
Description
The GTR-HA Tube Rotator from Globe Scientific provides slow to vigorous mixing of your biological samples and solutions in a simple, lightweight and easy to use design. Adjust the speed using the analog dial for your desired level of mixing. This unit includes a rotisserie-style stainless steel platen and interchangeable tube holder clips for 1.5mL, 15mL & 50mL tubes. Features: End over end motion/agitation Provides gentle and effective mixing of biological samples Adjustable speed range from 0 to 80 rpm Unit includes an assortment of twelve (12) 15mL, Twelve (12) 50mL and thirty-six (36) 1.5 / 2.0mL tube holder clips Simple, robust design for years of worry-free operation

Suppliers

Company
Product
Description
Supplier Links
Analog Tube Rotator - GTR-HA - diaago
Danville, CA, United States
Analog Tube Rotator
GTR-HA
Analog Tube Rotator GTR-HA
The GTR-HA Tube Rotator from Globe Scientific provides slow to vigorous mixing of your biological samples and solutions in a simple, lightweight and easy to use design. Adjust the speed using the analog dial for your desired level of mixing. This unit includes a rotisserie-style stainless steel platen and interchangeable tube holder clips for 1.5mL, 15mL & 50mL tubes. Features: End over end motion/agitation Provides gentle and effective mixing of biological samples Adjustable speed range from 0 to 80 rpm Unit includes an assortment of twelve (12) 15mL, Twelve (12) 50mL and thirty-six (36) 1.5 / 2.0mL tube holder clips Simple, robust design for years of worry-free operation

The GTR-HA Tube Rotator from Globe Scientific provides slow to vigorous mixing of your biological samples and solutions in a simple, lightweight and easy to use design. Adjust the speed using the analog dial for your desired level of mixing.

This unit includes a rotisserie-style stainless steel platen and interchangeable tube holder clips for 1.5mL, 15mL & 50mL tubes.

Features:

  • End over end motion/agitation
  • Provides gentle and effective mixing of biological samples
  • Adjustable speed range from 0 to 80 rpm
  • Unit includes an assortment of twelve (12) 15mL, Twelve (12) 50mL and thirty-six (36) 1.5 / 2.0mL tube holder clips
  • Simple, robust design for years of worry-free operation
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Mixers
Product Number GTR-HA
Product Name Analog Tube Rotator
Motor Speed 0 to 80 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-4BX - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 8000 rpm
View Details
Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 0.4679 to 514 cubic feet (13.25 to 14562 liters)
View Details
Termomix® Paddle Dryer / Reactor - TM 8000 - Heinkel USA
Specs
Features Cooling; Heating; Programmable (optional feature)
Certifications & Listings EG Type Examination Certification 03ATEX0246X
Media Type Liquid with Suspended Solids
View Details