diaago Fixed Speed Tube Revolver TR-01A

Description
The Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees. Features Oscillation occurs at every 40 degrees in the rotation Combination of rotation and oscillation mixes liquid more effectively Ergonomically designed for simple operation and minimal space usage Includes five different interchangeable rotisseries Rotation direction can be changed by slightly touching the rotisseries Paddle angle is adjustable for different mixing purposes High quality, maintenance-free motor with quiet operation
Description
The Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees. Features Oscillation occurs at every 40 degrees in the rotation Combination of rotation and oscillation mixes liquid more effectively Ergonomically designed for simple operation and minimal space usage Includes five different interchangeable rotisseries Rotation direction can be changed by slightly touching the rotisseries Paddle angle is adjustable for different mixing purposes High quality, maintenance-free motor with quiet operation

Suppliers

Company
Product
Description
Supplier Links
Fixed Speed Tube Revolver - TR-01A - diaago
Danville, CA, United States
Fixed Speed Tube Revolver
TR-01A
Fixed Speed Tube Revolver TR-01A
The Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees. Features Oscillation occurs at every 40 degrees in the rotation Combination of rotation and oscillation mixes liquid more effectively Ergonomically designed for simple operation and minimal space usage Includes five different interchangeable rotisseries Rotation direction can be changed by slightly touching the rotisseries Paddle angle is adjustable for different mixing purposes High quality, maintenance-free motor with quiet operation

The Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes.

The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees.

Features

  • Oscillation occurs at every 40 degrees in the rotation
  • Combination of rotation and oscillation mixes liquid more effectively
  • Ergonomically designed for simple operation and minimal space usage
  • Includes five different interchangeable rotisseries
  • Rotation direction can be changed by slightly touching the rotisseries
  • Paddle angle is adjustable for different mixing purposes
  • High quality, maintenance-free motor with quiet operation
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Mixers
Product Number TR-01A
Product Name Fixed Speed Tube Revolver
Mixer Type Paddle
Unlock Full Specs
to access all available technical data

Similar Products

Low Horsepower Turbine Mixer - Series 20 - ARDE Barinco, Inc.
Specs
Features Explosion Proof (optional feature)
Mixer Type Homogenizer; Turbine
Operating Condition Batch
View Details
Laboratory High Shear Mixer - 100LSK-I - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Variable
Media Type Liquids
Capacity (volumetric) 0.0401 to 0.4010 cubic feet (1.14 to 11.36 liters)
View Details
Laboratory Blenders -  - Hebeler LLC.
Specs
Display Type Digital Numerical Display
User Interface Digital
Media Type Powder or Granular
View Details