diaago Industrial Tube Rotator GTR-ID

Description
The GTR-ID Tube Rotator from Globe Scientific efficiently mixes your biological samples and solutions using the included 50mL tube holder disk or the optional 1.5 / 2.0mL and 15mL disks. An industrial style metal housing with tilt adjustment ensures a lifetime of worry-free operation. Consistent tilt adjustment is performed by referring to the graduated angle scale, which is printed directly on the unit housing. The unit housing, tube holder disks and tube clamps are metal, alleviating the breaking of plastic holders and clamps seen in models from other manufacturers. Optional disk stacking rods allow up to two tube disk holders to be used simultaneously for increased productivity. Features: Heavy-duty metal chassis and tube holders/disk accessories Digital adjustment of speed and time LCD display Speed range from 10 to 70rpm Full adjustment of mixing action from end over end or rolling Adjustment mixing angle from 0° to 90° Wide variety of accessories are available Cold room friendly Can stack up to two tube holders/disks for additional capacity
Description
The GTR-ID Tube Rotator from Globe Scientific efficiently mixes your biological samples and solutions using the included 50mL tube holder disk or the optional 1.5 / 2.0mL and 15mL disks. An industrial style metal housing with tilt adjustment ensures a lifetime of worry-free operation. Consistent tilt adjustment is performed by referring to the graduated angle scale, which is printed directly on the unit housing. The unit housing, tube holder disks and tube clamps are metal, alleviating the breaking of plastic holders and clamps seen in models from other manufacturers. Optional disk stacking rods allow up to two tube disk holders to be used simultaneously for increased productivity. Features: Heavy-duty metal chassis and tube holders/disk accessories Digital adjustment of speed and time LCD display Speed range from 10 to 70rpm Full adjustment of mixing action from end over end or rolling Adjustment mixing angle from 0° to 90° Wide variety of accessories are available Cold room friendly Can stack up to two tube holders/disks for additional capacity

Suppliers

Company
Product
Description
Supplier Links
Industrial Tube Rotator - GTR-ID - diaago
Danville, CA, United States
Industrial Tube Rotator
GTR-ID
Industrial Tube Rotator GTR-ID
The GTR-ID Tube Rotator from Globe Scientific efficiently mixes your biological samples and solutions using the included 50mL tube holder disk or the optional 1.5 / 2.0mL and 15mL disks. An industrial style metal housing with tilt adjustment ensures a lifetime of worry-free operation. Consistent tilt adjustment is performed by referring to the graduated angle scale, which is printed directly on the unit housing. The unit housing, tube holder disks and tube clamps are metal, alleviating the breaking of plastic holders and clamps seen in models from other manufacturers. Optional disk stacking rods allow up to two tube disk holders to be used simultaneously for increased productivity. Features: Heavy-duty metal chassis and tube holders/disk accessories Digital adjustment of speed and time LCD display Speed range from 10 to 70rpm Full adjustment of mixing action from end over end or rolling Adjustment mixing angle from 0° to 90° Wide variety of accessories are available Cold room friendly Can stack up to two tube holders/disks for additional capacity

The GTR-ID Tube Rotator from Globe Scientific efficiently mixes your biological samples and solutions using the included 50mL tube holder disk or the optional 1.5 / 2.0mL and 15mL disks. An industrial style metal housing with tilt adjustment ensures a lifetime of worry-free operation. Consistent tilt adjustment is performed by referring to the graduated angle scale, which is printed directly on the unit housing.

The unit housing, tube holder disks and tube clamps are metal, alleviating the breaking of plastic holders and clamps seen in models from other manufacturers. Optional disk stacking rods allow up to two tube disk holders to be used simultaneously for increased productivity.

Features:

  • Heavy-duty metal chassis and tube holders/disk accessories
  • Digital adjustment of speed and time
  • LCD display
  • Speed range from 10 to 70rpm
  • Full adjustment of mixing action from end over end or rolling
  • Adjustment mixing angle from 0° to 90°
  • Wide variety of accessories are available
  • Cold room friendly
  • Can stack up to two tube holders/disks for additional capacity
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Mixers
Product Number GTR-ID
Product Name Industrial Tube Rotator
Motor Speed 10 to 70 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Three Roll Mill -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Explosion Proof (optional feature)
Additional Capabilities Milling
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-3 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Media Type Liquid with Suspended Solids
Capacity (volumetric) 3.53E-5 cubic feet (0.0010 liters)
Mixer Type Homogenizer
View Details