diaago Drum for Ø14mm Vials TRA27

Description
These Tube Rotators from Crystal are an ideal instrument for numerous applications where high efficiency and consistent mixing are needed. Features Title angle is adjustable for accommodating different applications Variable sizes of Tube Holders and Carousels are available to accommodate various sizes of Tubes All units are compatible with a cold room and incubator environment TR-04UA and TR-05UA models have speed adjustment, continuous and timer mode with automatic stop Equipment Accessories
Description
These Tube Rotators from Crystal are an ideal instrument for numerous applications where high efficiency and consistent mixing are needed. Features Title angle is adjustable for accommodating different applications Variable sizes of Tube Holders and Carousels are available to accommodate various sizes of Tubes All units are compatible with a cold room and incubator environment TR-04UA and TR-05UA models have speed adjustment, continuous and timer mode with automatic stop Equipment Accessories

Suppliers

Company
Product
Description
Supplier Links
Drum for Ø14mm Vials - TRA27 - diaago
Danville, CA, United States
Drum for Ø14mm Vials
TRA27
Drum for Ø14mm Vials TRA27
These Tube Rotators from Crystal are an ideal instrument for numerous applications where high efficiency and consistent mixing are needed. Features Title angle is adjustable for accommodating different applications Variable sizes of Tube Holders and Carousels are available to accommodate various sizes of Tubes All units are compatible with a cold room and incubator environment TR-04UA and TR-05UA models have speed adjustment, continuous and timer mode with automatic stop Equipment Accessories

These Tube Rotators from Crystal are an ideal instrument for numerous applications where high efficiency and consistent mixing are needed.

Features

  • Title angle is adjustable for accommodating different applications
  • Variable sizes of Tube Holders and Carousels are available to
    accommodate various sizes of Tubes
  • All units are compatible with a cold room and incubator environment
  • TR-04UA and TR-05UA models have speed adjustment, continuous
    and timer mode with automatic stop

Equipment

Accessories

Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Mixers
Product Number TRA27
Product Name Drum for Ø14mm Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 0.4679 to 514 cubic feet (13.25 to 14562 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-1 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
ST20 Stirring System - 099D ST2044 - Glas-Col, LLC
Specs
Features Continuous
User Interface Analog
Media Type Liquids
View Details