diaago Variable Speed Tube Revolver TR-02UA

Description
This Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees. In addition to the speed adjustability and digital display, Model TR-02U can be programmed to operate in a back and forth oscillating mode, simulating the mixing process by hand. Oscillation occurs at every 40 degrees in the rotation. The combination of rotation and oscillation mixes liquid more effectively. Features Ergonomically designed for simple operation and minimal space usage Variable speed: 10~40 RPM Includes five different interchangeable rotisseries. Rotation direction can be changed by slightly touching the rotisseries. Paddle angle is adjustable for different mixing purposes. High quality, maintenance-free motor with quiet operation.
Description
This Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees. In addition to the speed adjustability and digital display, Model TR-02U can be programmed to operate in a back and forth oscillating mode, simulating the mixing process by hand. Oscillation occurs at every 40 degrees in the rotation. The combination of rotation and oscillation mixes liquid more effectively. Features Ergonomically designed for simple operation and minimal space usage Variable speed: 10~40 RPM Includes five different interchangeable rotisseries. Rotation direction can be changed by slightly touching the rotisseries. Paddle angle is adjustable for different mixing purposes. High quality, maintenance-free motor with quiet operation.

Suppliers

Company
Product
Description
Supplier Links
Variable Speed Tube Revolver - TR-02UA - diaago
Danville, CA, United States
Variable Speed Tube Revolver
TR-02UA
Variable Speed Tube Revolver TR-02UA
This Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees. In addition to the speed adjustability and digital display, Model TR-02U can be programmed to operate in a back and forth oscillating mode, simulating the mixing process by hand. Oscillation occurs at every 40 degrees in the rotation. The combination of rotation and oscillation mixes liquid more effectively. Features Ergonomically designed for simple operation and minimal space usage Variable speed: 10~40 RPM Includes five different interchangeable rotisseries. Rotation direction can be changed by slightly touching the rotisseries. Paddle angle is adjustable for different mixing purposes. High quality, maintenance-free motor with quiet operation.

This Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes.

The four rotisserie paddles can be mixed for a combination of different tubes. Each paddle direction can be independently adjusted from 0-90 degrees.

In addition to the speed adjustability and digital display, Model TR-02U can be programmed to operate in a back and forth oscillating mode, simulating the mixing process by hand. Oscillation occurs at every 40 degrees in the rotation. The combination of rotation and oscillation mixes liquid more effectively.

Features

  • Ergonomically designed for simple operation and minimal space usage
  • Variable speed: 10~40 RPM
  • Includes five different interchangeable rotisseries.
  • Rotation direction can be changed by slightly touching the rotisseries.
  • Paddle angle is adjustable for different mixing purposes.
  • High quality, maintenance-free motor with quiet operation.
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Mixers
Product Number TR-02UA
Product Name Variable Speed Tube Revolver
Mixer Type Paddle
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-4BX - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 8000 rpm
View Details
Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
Termomix® Paddle Dryer / Reactor - TM 1500 - Heinkel USA
Specs
Features Cooling; Heating; Programmable (optional feature)
Certifications & Listings EG Type Examination Certification 03ATEX0246X
Media Type Liquid with Suspended Solids
View Details