This completely equipped body harness for fall arrestingThis professional and completely equipped body harness for fall arresting, work positioning and climbing protection with a synthetic sliding plate was developed specially for the wind energy industry.It can be used in many other areas as well when top performance in safety and functionality are required. IGNITE PROTON scores with thermo-shaped hip padding that evenly distributes weight and is protected from wear and tear on the outside with a synthetic plate. The well-designed construction allows the fall-arrest attachment point to be perfectly positioned for the user. It also offers practical belt strap coilers to eliminate bulky excess length. Shoulder and leg padding can be laundered or replaced. Pre-formed gear loops and tool eyelets for different kinds of use make the harness a complete system.
| Certex UK | |
|---|---|
| Product Category | Fall Arrest Systems |
| Product Number | 820100671560 |
| Product Name | Harness IGNITE PROTON WIND WS Skylotec Size XXL-5XL |
| Type | Body Harnesses |