Revolutionary, new, patented energy absorber with the large weight range from 50 - 140kg. That always withstands a maximum impact of less than 6 kN at a maximum absorber length of 1.75m.
The final impact resistance of 22 kN, also in the absorber, before AND after a fall is exceptional as well. SKYSAFE PRO furthermore meets the most relevant international standards in one SINGLE product.
UNIQUE: The built-in, adjustable RESCUE LOOPS! As a result, rescuers need not set up a rescue system and hereby save precious time in a rescue!
Available in four versions with different carabiner combinations: I-web, Y-web, I-web tie-back, Y-web tie-back.
| Certex UK | |
|---|---|
| Product Category | Fall Arrest Systems |
| Product Number | 821100180730 |
| Product Name | Lanyard Skysafe Pro Flex Y L-0558 Length 1.8 |