CUI Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 12 Vdc, 0.083 A, 1 W | |
| 12 Vdc, 0.167 A, 2 W | |
| 12 Vdc, 0.25 A, 3 W | |
| 12 Vdc, 0.42 A, 5 W | |
| 12 Vdc, 0.5 A, 6 W | |
| 12 Vdc, 0.83 A, 10 W | |
| 12 Vdc, 0.85 A, 10.2 W | |
| 12 Vdc, 0.9 A, 10 W | |
| 12 Vdc, 1.25 A, 15 W | |
| 12 Vdc, 1.6 A, 19.2 W | |
| 12 Vdc, 1.6 A, 20 W | |
| 12 Vdc, 2.1 A, 25 W | |
| 15 Vdc, 0.067 A, 1 W | |
| 15 Vdc, 0.133 A, 2 W | |
| 15 Vdc, 0.2 A, 3 W | |
| 15 Vdc, 0.33 A, 5 W | |
| 15 Vdc, 0.4 A, 6 W | |
| 15 Vdc, 0.67 A, 10 W | |
| 15 Vdc, 0.7 A, 10 W | |
| 15 Vdc, 0.7 A, 10.5 W | |
| 15 Vdc, 1 A, 15 W | |
| 15 Vdc, 1.0 A, 15 W | |
| 15 Vdc, 1.3 A, 19.5 W | |
| 15 Vdc, 1.3 A, 20 W | |
| 15 Vdc, 1.6 A, 25 W | |
| 24 Vdc, 0.042 A, 1 W | |
| 24 Vdc, 0.083 A, 2 W | |
| 24 Vdc, 0.125 A, 3 W | |
| 24 Vdc, 0.23 A, 5.5 W | |
| 24 Vdc, 0.25 A, 6 W | |
| 24 Vdc, 0.42 A, 10 W | |
| 24 Vdc, 0.45 A, 10 W | |
| 24 Vdc, 0.45 A, 10.8 W | |
| 24 Vdc, 0.625 A, 15 W | |
| 24 Vdc, 0.63 A, 15 W | |
| 24 Vdc, 0.85 A, 20 W | |
| 24 Vdc, 0.85 A, 20.4 W | |
| 24 Vdc, 1.1 A, 25 W | |
| 3.3 Vdc, 0.3 A, 1 W | |
| 3.3 Vdc, 0.6 A, 2 W | |
| 3.3 Vdc, 0.7 A, 2.3 W | |
| 3.3 Vdc, 1.2 A, 4 W | |
| 3.3 Vdc, 1.25 A, 4.2 W | |
| 3.3 Vdc, 2 A, 6.6 W | |
| 3.3 Vdc, 2.4 A, 8 W | |
| 3.3 Vdc, 3 A, 10 W | |
| 3.3 Vdc, 3 A, 9.9 W | |
| 3.3 Vdc, 4.1 A, 13.5 W | |
| 48 Vdc, 0.31 A, 15 W | |
| 48 Vdc, 0.32 A, 15 W | |
| 48 Vdc, 0.32 A, 15.4 W | |
| 48 Vdc, 0.42 A, 20 W | |
| 48 Vdc, 0.5 A, 25 W | |
| 5 Vdc, 0.2 A, 1 W | |
| 5 Vdc, 0.4 A, 2 W | |
| 5 Vdc, 0.6 A, 3 W | |
| 5 Vdc, 1 A, 5 W | |
| 5 Vdc, 1.2 A, 6 W | |
| 5 Vdc, 2 A, 10 W | |
| 5 Vdc, 2.8 A, 14 W | |
| 5 Vdc, 3 A, 15 W | |
| 5 Vdc, 3.5 A, 17.5 W | |
| 5 Vdc, 4.1 A, 20.5 W | |
| 5 W, 5 V, Single Output, Open PCB, Medical Type | |
| 9 Vdc, 0.11 A, 1 W | |
| 9 Vdc, 0.22 A, 2 W | |
| 9 Vdc, 0.33 A, 3 W | |
| 9 Vdc, 0.55 A, 5 W | |
| 9 Vdc, 0.67 A, 6 W | |
| 9 Vdc, 1.1 A, 10 W | |
| 9 Vdc, 1.6 A, 14.4 W | |
| 9 Vdc, 1.6 A, 15 W | |
| 9 Vdc, 2.1 A, 18.9 W | |
| 9 Vdc, 2.2 A, 20 W | |
| 9 Vdc, 2.5 A, 22.5 W |
| << Prev |