P1113SS3 -- ATE ONE-PART SPRING PROBE, 3.00MM CENTRES
Harwin Plc
ATE One-Part Spring Probe, 3.00mm Centres
P1113SS3
Description
One Part Spring Probe, 3mm minimum pitch, Ø2.34mm Convex Head.
Nickel finish on probe head, Gold finish on body.
Description
One Part Spring Probe, 3mm minimum pitch, Ø2.34mm Convex Head.
Nickel finish on probe head, Gold finish on body.
Datasheet
Suppliers
ATE One-Part Spring Probe, 3.00mm Centres
P1113SS3
One Part Spring Probe, 3mm minimum pitch, Ø2.34mm Convex Head.
Nickel finish on probe head, Gold finish on body.
- One Part Spring Probe, 3mm minimum pitch, Ø2.34mm Convex Head.
- Nickel finish on probe head, Gold finish on body.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
P1113SS3 |
|
Product Name
|
ATE One-Part Spring Probe, 3.00mm Centres |
|
Probe Configuration
|
Spring Loaded
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
Molex Signal Tech Industrial Ltd.
Probe Type
Coaxial
Bandwidth
3000 MHz
View Details