P1113CA3 -- ATE ONE-PART SPRING PROBE, 3.00MM CENTRES
Harwin Plc
ATE One-Part Spring Probe, 3.00mm Centres
P1113CA3
Description
One Part Spring Probe, 3mm minimum pitch, Ø2.39mm Concave Radius Head.
Gold finish on probe head and body.
Description
One Part Spring Probe, 3mm minimum pitch, Ø2.39mm Concave Radius Head.
Gold finish on probe head and body.
Datasheet
Suppliers
ATE One-Part Spring Probe, 3.00mm Centres
P1113CA3
One Part Spring Probe, 3mm minimum pitch, Ø2.39mm Concave Radius Head.
Gold finish on probe head and body.
- One Part Spring Probe, 3mm minimum pitch, Ø2.39mm Concave Radius Head.
- Gold finish on probe head and body.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
P1113CA3 |
|
Product Name
|
ATE One-Part Spring Probe, 3.00mm Centres |
|
Probe Configuration
|
Spring Loaded
|
Unlock Full Specs
to access all available technical data
Similar Products
Probe Type
Voltage
Bandwidth
100 MHz
Voltage Rating
300 volts
View Details
Molex Signal Tech Industrial Ltd.
Probe Type
Coaxial
Bandwidth
3000 MHz
View Details