Harwin Plc ATE Spring Probe Sleeve for Two-Part Probe, 1.27mm Centres S13-503

Description
Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 30 AWG. Use with probe P13-0123, P13-1123, P13-2123 or P13-4023. Gold finish.
Datasheet
Description
Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 30 AWG. Use with probe P13-0123, P13-1123, P13-2123 or P13-4023. Gold finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATE Spring Probe Sleeve for Two-Part Probe, 1.27mm Centres - S13-503 - Harwin Plc
Portsmouth, United Kingdom
ATE Spring Probe Sleeve for Two-Part Probe, 1.27mm Centres
S13-503
ATE Spring Probe Sleeve for Two-Part Probe, 1.27mm Centres S13-503
Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 30 AWG. Use with probe P13-0123, P13-1123, P13-2123 or P13-4023. Gold finish.
  • Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 30 AWG.
  • Use with probe P13-0123, P13-1123, P13-2123 or P13-4023.
  • Gold finish.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Test Probes
Product Number S13-503
Product Name ATE Spring Probe Sleeve for Two-Part Probe, 1.27mm Centres
Probe Configuration Spring Loaded
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details