S25-501 -- ATE SPRING PROBE SLEEVE FOR TWO-PART PROBE, 2.54MM CENTRES
Harwin Plc
ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres
S25-501
Description
Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 22-30 AWG..
Use with probe P25-4021.
Gold finish.
Description
Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 22-30 AWG..
Use with probe P25-4021.
Gold finish.
Datasheet
Suppliers
ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres
S25-501
Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 22-30 AWG..
Use with probe P25-4021.
Gold finish.
- Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 22-30 AWG..
- Use with probe P25-4021.
- Gold finish.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
S25-501 |
|
Product Name
|
ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres |
|
Probe Configuration
|
Spring Loaded
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details