Harwin Plc ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres S25-546

Description
Sleeve / Receptacle for Two Part Spring Probe, 7.5mm retaining feature, solder for 22-30 AWG. Use with probe P25-0126, P25-1726, P25-3226 or P25-4026. Gold finish.
Datasheet
Description
Sleeve / Receptacle for Two Part Spring Probe, 7.5mm retaining feature, solder for 22-30 AWG. Use with probe P25-0126, P25-1726, P25-3226 or P25-4026. Gold finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres - S25-546 - Harwin Plc
Portsmouth, United Kingdom
ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres
S25-546
ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres S25-546
Sleeve / Receptacle for Two Part Spring Probe, 7.5mm retaining feature, solder for 22-30 AWG. Use with probe P25-0126, P25-1726, P25-3226 or P25-4026. Gold finish.
  • Sleeve / Receptacle for Two Part Spring Probe, 7.5mm retaining feature, solder for 22-30 AWG.
  • Use with probe P25-0126, P25-1726, P25-3226 or P25-4026.
  • Gold finish.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Test Probes
Product Number S25-546
Product Name ATE Spring Probe Sleeve for Two-Part Probe, 2.54mm Centres
Probe Configuration Spring Loaded
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip to Meter Banana Plug, 22 AWG PVC Test Lead - 285 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details