HARWIN
Test Probe Tips
P25-4026
Description
3A Serrated Head
Request a Quote
Email Supplier
Datasheet
Description
3A Serrated Head
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Test Probes |
|
Product Number
|
P25-4026-ND |
|
Product Name
|
Test Probe Tips |
|
Probe Type
|
Voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
Probe Type
Voltage
Bandwidth
100 MHz
Voltage Rating
150 volts
View Details
E-Z-HOOK, a division of Tektest, Inc.
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
Smiths Interconnect, a Molex company
Probe Type
Coaxial
Bandwidth
3000 MHz
View Details