Allen-Bradley / Rockwell Automation Datasheets for Mechanical Safety Interlock Switches

Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Access Interlock - Dual Key with Eject Key, Engraved Key Code Labeling, Chain Actuator. Primary key trapped, Secondary spring eject key.
Access Interlock - Dual Key with Eject Key, Standard Key Code Labeling, Chain Actuator. Primary key trapped, Secondary spring eject key.
Access Interlock - Dual Key, Engraved Key Code Labeling, Chain Actuator. Both keys trapped to release chain.
Access Interlock - Dual Key, Engraved Key Code Labeling, Chain Actuator. Primary key trapped, Secondary key free to release chain.
Access Interlock - Dual Key, Standard Key Code Labeling, Chain Actuator. Both keys trapped to release chain.
Access Interlock - Dual Key, Standard Key Code Labeling, Chain Actuator. Primary key trapped, Secondary key free to release chain.
Stopped Motion Unit - Dual Key, 230V AC, Set 1: 2 N.O. 20A, Set 2: 1 N.C. 20A
Stopped Motion Unit - Dual Key, 230V AC, Set 1: 3 N.O. 40A, Set 2: 1 N.O. 20A
Stopped Motion Unit - Dual Key, 24V DC, Set 1: 2 N.O. 20A, Set 2: 1 N.C. 20A
Trapped Key Interlock Switch, Slamlock, Standard Key Code Labeling, Mechanical, Dual Key, Both Keys Trapped to Release Actuator
Trapped Key Interlock Switch, Slamlock, Standard Key Code Labeling, Mechanical, Dual Key, Primary Key Trapped, Secondary Key Free to Release Actuator
Trapped Key Interlock Switch, Slamlock, Standard Key Code Labeling, Mechanical, Dual with secondary ejector key, Primary Key Trapped, Secondary Key Free to Release Actuator

<< Prev Next >>