Hamamatsu Photonics Europe Photosensors with front-end IC S15658-01CT

Description
Compact APD suitable for various light level detection (Φ0.5 mm) The S15658-01CT is a compact optical device that integrates a Si APD and a preamp. It has a built-in DC feedback circuit for reducing the effects of background light. It also provides excellent noise and frequency characteristics. We provide an evaluation kit for the product. Contact us for detailed information. They also provide excellent noise and frequency characteristics. We provide an evaluation kit for these products. Contact us for detailed information. Features -High-speed response: 160 MHz -Two-level gain switch function (low gain: single output, high gain: differential output) -Reduced background light effects -Small waveform distortion when excessive light is incident
Request a Quote Datasheet
Description
Compact APD suitable for various light level detection (Φ0.5 mm) The S15658-01CT is a compact optical device that integrates a Si APD and a preamp. It has a built-in DC feedback circuit for reducing the effects of background light. It also provides excellent noise and frequency characteristics. We provide an evaluation kit for the product. Contact us for detailed information. They also provide excellent noise and frequency characteristics. We provide an evaluation kit for these products. Contact us for detailed information. Features -High-speed response: 160 MHz -Two-level gain switch function (low gain: single output, high gain: differential output) -Reduced background light effects -Small waveform distortion when excessive light is incident
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photosensors with front-end IC
S15658-01CT
Photosensors with front-end IC S15658-01CT
Compact APD suitable for various light level detection (Φ0.5 mm) The S15658-01CT is a compact optical device that integrates a Si APD and a preamp. It has a built-in DC feedback circuit for reducing the effects of background light. It also provides excellent noise and frequency characteristics. We provide an evaluation kit for the product. Contact us for detailed information. They also provide excellent noise and frequency characteristics. We provide an evaluation kit for these products. Contact us for detailed information. Features -High-speed response: 160 MHz -Two-level gain switch function (low gain: single output, high gain: differential output) -Reduced background light effects -Small waveform distortion when excessive light is incident

Compact APD suitable for various light level detection (Φ0.5 mm)

The S15658-01CT is a compact optical device that integrates a Si APD and a preamp. It has a built-in DC feedback circuit for reducing the effects of background light. It also provides excellent noise and frequency characteristics. We provide an evaluation kit for the product. Contact us for detailed information. They also provide excellent noise and frequency characteristics. We provide an evaluation kit for these products. Contact us for detailed information.

Features
-High-speed response: 160 MHz
-Two-level gain switch function
(low gain: single output, high gain: differential output)
-Reduced background light effects
-Small waveform distortion when excessive light is incident

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photosensor Modules
Product Number S15658-01CT
Product Name Photosensors with front-end IC
Module Type Avalanche Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S14137-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Plastic
View Details
Photosensors with front-end IC - S16430-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Glass epoxy
View Details
Photosensors with front-end IC - S16429-02CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details