Compact 16-element APD array suitable for various light level detection (parallel output)
The S14137-01CR is a compact optical device that integrates a 16-element APD array and a preamp. The incident light pulse is converted into a voltage pulse, and then the converted pulse is output. It has a built-in DC feedback circuit for reducing the effects of background light. The parallel output 16-element array enables simultaneous measurement of all pixels.
Features
-16 ch parallel output
-High-speed response: 180 MHz
-Reduced background light effects
-No waveform distortion when excessive light is incident
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photosensor Modules |
| Product Number | S14137-01CR |
| Product Name | Photosensors with front-end IC |
| Module Type | Avalanche Photodiodes |