Seetru Limited Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Connection options The air receiver check valves are available with either male to male or female to male connections, the options can be viewed in the data sheet. The male... | |
| Design The 595 In-line check valves are designed to be fitted in air/gas pipe lines and allow only uni-directional flow. The valves are fitted with an elastomer seal for additional... | |
| Flows Rates: Flow calculated based upon: Air @ 0°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 1/4" Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 1/8" Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 13mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 15mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 18mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 20mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 3mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 40mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 4mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal... | |
| Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal... | |
| Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore... | |
| Minimum Pressure Check Valves are control valves typically suitable for application on compressors. Design Minimum pressure check valves are spring loaded pressure control valves with an inbuilt check (non-return) valve. | |
| The Seetru Air Start Valve (GS56) The Seetru GS56 is a high quality control valve designed to handle a two-stage operation for air starting of engines. Air starting is typically... | |
| The Seetru Change Over valve This valve is used if a plant shutdown is impossible or undesirable for process engineering or commercial reasons. With change-over valves it is possible to... |