Seetru Limited DN25 Atmospheric Discharge Safety Relief Valve GA 106

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Clean & Particle Laden Gases Notes: Relieving pressure is set pressure +10% (below 1.0 bar g set pressure +0.1 bar g) Reseating pressure is set pressure -15% (below 2.0 bar g set pressure -0.3 bar g)
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Clean & Particle Laden Gases Notes: Relieving pressure is set pressure +10% (below 1.0 bar g set pressure +0.1 bar g) Reseating pressure is set pressure -15% (below 2.0 bar g set pressure -0.3 bar g)

Suppliers

Company
Product
Description
Supplier Links
DN25 Atmospheric Discharge Safety Relief Valve - GA 106 - Seetru Limited
Bristol, Avon, United Kingdom
DN25 Atmospheric Discharge Safety Relief Valve
GA 106
DN25 Atmospheric Discharge Safety Relief Valve GA 106
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Clean & Particle Laden Gases Notes: Relieving pressure is set pressure +10% (below 1.0 bar g set pressure +0.1 bar g) Reseating pressure is set pressure -15% (below 2.0 bar g set pressure -0.3 bar g)

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
25mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Clean & Particle Laden Gases
Notes:
Relieving pressure is set pressure +10% (below 1.0 bar g set pressure +0.1 bar g)
Reseating pressure is set pressure -15% (below 2.0 bar g set pressure -0.3 bar g)

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number GA 106
Product Name DN25 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Aluminum; Brass / Bronze
Media Gas; Air
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010466-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
15mm MICROSOL Interface IS - 01-312E-06-HP+H012003+BCC - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
VALVES - BP-038-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details