Seetru Limited DN6 Atmospheric Discharge Safety Relief Valve DN6

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Suppliers

Company
Product
Description
Supplier Links
DN6 Atmospheric Discharge Safety Relief Valve - DN6 - Seetru Limited
Bristol, Avon, United Kingdom
DN6 Atmospheric Discharge Safety Relief Valve
DN6
DN6 Atmospheric Discharge Safety Relief Valve DN6
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number DN6
Product Name DN6 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Gas; Air
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-025-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details