Seetru Limited DN20 Atmospheric Discharge Safety Relief Valve DN20

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 20mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (0.3 bar g. minimum)
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 20mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (0.3 bar g. minimum)

Suppliers

Company
Product
Description
Supplier Links
DN20 Atmospheric Discharge Safety Relief Valve - DN20 - Seetru Limited
Bristol, Avon, United Kingdom
DN20 Atmospheric Discharge Safety Relief Valve
DN20
DN20 Atmospheric Discharge Safety Relief Valve DN20
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 20mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (0.3 bar g. minimum)

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
20mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10% (0.3 bar g. minimum)

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number DN20
Product Name DN20 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Gas; Air
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details