Seetru Limited DN25 Enclosed Discharge Safety Relief Valve DN25

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Maximum permissible built up back pressure is 10% of set pressure Stable operation on flows down to 50% of valve rated capacity Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Maximum permissible built up back pressure is 10% of set pressure Stable operation on flows down to 50% of valve rated capacity Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Suppliers

Company
Product
Description
Supplier Links
DN25 Enclosed Discharge Safety Relief Valve - DN25 - Seetru Limited
Bristol, Avon, United Kingdom
DN25 Enclosed Discharge Safety Relief Valve
DN25
DN25 Enclosed Discharge Safety Relief Valve DN25
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 25mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Maximum permissible built up back pressure is 10% of set pressure Stable operation on flows down to 50% of valve rated capacity Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
25mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Maximum permissible built up back pressure is 10% of set pressure
Stable operation on flows down to 50% of valve rated capacity
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number DN25
Product Name DN25 Enclosed Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Gas; Air
Valve Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369066 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Solenoid Valves - 5000005618-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details