Seetru Limited Datasheets for Level Gauges
Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank
Level Gauges: Learn more
| Product Name | Notes |
|---|---|
| ¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Marine gauge is designed for use within the marine and offshore... | |
| ¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Quickmount liquid level gauge is a direct reading, tubular design for... | |
| 1. Pre-test 2. Dismantle and internal inspection 3. Simple overhaul (clean and short re-lap of seat if required) 4. Reassemble 5. Set 6. Test (to include setting at Cold Differential... | |
| The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless... | |
| The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless... | |
| The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications... | |
| The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge... | |
| The Seetru Seeflex gauge is designed for use within the marine and offshore industries for tanks containing flammable liquids. The Seeflex gauge meets the requirements of SOLAS (Safety Of Lives... | |
| The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less... |