Seetru Limited DN6 Enclosed Discharge Safety Relief Valve QP 329

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (-15% above 240 Bar g.)
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (-15% above 240 Bar g.)

Suppliers

Company
Product
Description
Supplier Links
DN6 Enclosed Discharge Safety Relief Valve - QP 329 - Seetru Limited
Bristol, Avon, United Kingdom
DN6 Enclosed Discharge Safety Relief Valve
QP 329
DN6 Enclosed Discharge Safety Relief Valve QP 329
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (-15% above 240 Bar g.)

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications
Notes:
Maximum permissible built up back pressure is 10% of set pressure
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10% (-15% above 240 Bar g.)

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number QP 329
Product Name DN6 Enclosed Discharge Safety Relief Valve
Valve Type Cryogenic; Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valve - 53799639 - Radwell International
Haskel International LLC
Specs
Connection Description Threaded
View Details
VALVES - DG-050-PVDF-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details