Seetru Limited DN15 Atmospheric Discharge Safety Relief Valve DN15

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 15mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 15mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Suppliers

Company
Product
Description
Supplier Links
DN15 Atmospheric Discharge Safety Relief Valve - DN15 - Seetru Limited
Bristol, Avon, United Kingdom
DN15 Atmospheric Discharge Safety Relief Valve
DN15
DN15 Atmospheric Discharge Safety Relief Valve DN15
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 15mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
15mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number DN15
Product Name DN15 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Gas; Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Tideflex Check Valves // Series 2633 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523521 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
Solenoid Valves - 5000007535-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details