Seetru Limited DN8 Atmospheric Discharge Safety Relief Valve SA 319

Description
Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Steam Notes: Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.)
Description
Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Steam Notes: Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.)

Suppliers

Company
Product
Description
Supplier Links
DN8 Atmospheric Discharge Safety Relief Valve - SA 319 - Seetru Limited
Bristol, Avon, United Kingdom
DN8 Atmospheric Discharge Safety Relief Valve
SA 319
DN8 Atmospheric Discharge Safety Relief Valve SA 319
Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Steam Notes: Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.)

Flows Rates:
Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Steam
Notes:
Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.)
Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.)

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number SA 319
Product Name DN8 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Steam
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details