Seetru Limited DN10 Enclosed Discharge Safety Relief Valve CP 346, 356

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes: Maximum permissible built up back pressure is 10% of set pressure Stable operation on flows down to 50% of valve rated capacity Relieving pressure is set pressure +10% (0.1 bar g. below 1.55 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. minimum) Materials meet the requirements of BAM (Germany) for Oxygen service
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes: Maximum permissible built up back pressure is 10% of set pressure Stable operation on flows down to 50% of valve rated capacity Relieving pressure is set pressure +10% (0.1 bar g. below 1.55 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. minimum) Materials meet the requirements of BAM (Germany) for Oxygen service

Suppliers

Company
Product
Description
Supplier Links
DN10 Enclosed Discharge Safety Relief Valve - CP 346, 356 - Seetru Limited
Bristol, Avon, United Kingdom
DN10 Enclosed Discharge Safety Relief Valve
CP 346, 356
DN10 Enclosed Discharge Safety Relief Valve CP 346, 356
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes: Maximum permissible built up back pressure is 10% of set pressure Stable operation on flows down to 50% of valve rated capacity Relieving pressure is set pressure +10% (0.1 bar g. below 1.55 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. minimum) Materials meet the requirements of BAM (Germany) for Oxygen service

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
10mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications
Notes:
Maximum permissible built up back pressure is 10% of set pressure
Stable operation on flows down to 50% of valve rated capacity
Relieving pressure is set pressure +10% (0.1 bar g. below 1.55 bar g.)
Reseating pressure is set pressure -10% (0.3 bar g. minimum)
Materials meet the requirements of BAM (Germany) for Oxygen service

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number CP 346, 356
Product Name DN10 Enclosed Discharge Safety Relief Valve
Valve Type Cryogenic; Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-025-PVDF-V-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details