Seetru Limited DN8 Atmospheric Discharge Safety Relief Valve GA 848

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.) Below 3.00 bar g., PED certified only
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.) Below 3.00 bar g., PED certified only

Suppliers

Company
Product
Description
Supplier Links
DN8 Atmospheric Discharge Safety Relief Valve - GA 848 - Seetru Limited
Bristol, Avon, United Kingdom
DN8 Atmospheric Discharge Safety Relief Valve
GA 848
DN8 Atmospheric Discharge Safety Relief Valve GA 848
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.) Below 3.00 bar g., PED certified only

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.)
Reseating pressure is set pressure -10% (0.3 bar g. below 3.0 bar g.)
Below 3.00 bar g., PED certified only

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number GA 848
Product Name DN8 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shut off valve - HEE-3/8-D-MINI-110-NPT - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details