Seetru Limited DN3 Atmospheric Discharge Safety Relief Valve GA 312

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 3mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -15%
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 3mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -15%

Suppliers

Company
Product
Description
Supplier Links
DN3 Atmospheric Discharge Safety Relief Valve - GA 312 - Seetru Limited
Bristol, Avon, United Kingdom
DN3 Atmospheric Discharge Safety Relief Valve
GA 312
DN3 Atmospheric Discharge Safety Relief Valve GA 312
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 3mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -15%

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
3mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -15%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number GA 312
Product Name DN3 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Gas; Air
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-075-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details