Seetru Limited DN6 Enclosed Discharge Safety Relief Valve GP 329

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (above 240.0 barg reseating pressure is set pressure -15%)
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (above 240.0 barg reseating pressure is set pressure -15%)

Suppliers

Company
Product
Description
Supplier Links
DN6 Enclosed Discharge Safety Relief Valve - GP 329 - Seetru Limited
Bristol, Avon, United Kingdom
DN6 Enclosed Discharge Safety Relief Valve
GP 329
DN6 Enclosed Discharge Safety Relief Valve GP 329
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% Reseating pressure is set pressure -10% (above 240.0 barg reseating pressure is set pressure -15%)

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Maximum permissible built up back pressure is 10% of set pressure
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10% (above 240.0 barg reseating pressure is set pressure -15%)

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number GP 329
Product Name DN6 Enclosed Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Gas; Air
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86912 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details