Seetru Limited DN13 Atmospheric Discharge Safety Relief Valve DN13

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 13mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 13mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Suppliers

Company
Product
Description
Supplier Links
DN13 Atmospheric Discharge Safety Relief Valve - DN13 - Seetru Limited
Bristol, Avon, United Kingdom
DN13 Atmospheric Discharge Safety Relief Valve
DN13
DN13 Atmospheric Discharge Safety Relief Valve DN13
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 13mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
13mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number DN13
Product Name DN13 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Gas; Air
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Operated Bellows Solenoid Valve - PS - Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQE BODY 2X4X2 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
8mm CHIPPROP - 14-216CA06021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.02 inch (0.60 mm)
View Details