Seetru Limited DN4 Atmospheric Discharge Safety Relief Valve GA 550

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 4mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -15%
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 4mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -15%

Suppliers

Company
Product
Description
Supplier Links
DN4 Atmospheric Discharge Safety Relief Valve - GA 550 - Seetru Limited
Bristol, Avon, United Kingdom
DN4 Atmospheric Discharge Safety Relief Valve
GA 550
DN4 Atmospheric Discharge Safety Relief Valve GA 550
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 4mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -15%

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
4mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -15%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number GA 550
Product Name DN4 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Gas; Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 123712032 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-25-CP60 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
16mm FASPROP - 17-216C-00241+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.20 mm)
View Details